The Combo D-Sub Connector, Plug, DC-17W5, from the Edac product range, features a robust design suitable for various applications. It includes 17 contacts, comprising 12 signal and 5 power contacts, with a solder termination type. The housing is made from thermoplastic polyester rated UL94V-0, while the shell is constructed from steel with either tin or nickel plating options. This connector is RoHS compliant, adhering to the European Union directives 2011/65/EU. It operates effectively within a temperature range of -55°C to 125°C. The signal contact current rating is 5A per contact, with a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms, making it suitable for demanding electrical environments.
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52AJ0381 |
| Product Name | Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac |
| Connector Type | D-Sub Connector |