EDAC, Inc. Combo D-Sub Conn, Plug, Dc-17W5, Panel; Product Range Edac 627-17W5622-3N2

Description
COMBO D-SUB CONN, PLUG, DC-17W5, PANEL; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DC-17W5, PANEL; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-17W5, Panel; Product Range Edac - 52AJ2996 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-17W5, Panel; Product Range Edac
52AJ2996
Combo D-Sub Conn, Plug, Dc-17W5, Panel; Product Range Edac 52AJ2996
COMBO D-SUB CONN, PLUG, DC-17W5, PANEL; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-17W5, PANEL; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ2996
Product Name Combo D-Sub Conn, Plug, Dc-17W5, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details