EDAC, Inc. Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac 627-17W5224-7TC

Description
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac - 52AJ2988 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac
52AJ2988
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac 52AJ2988
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ2988
Product Name Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
E-Z-Flex Banana Socket to 0.040″ Pin Plug, Adapter - 9339 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details