EDAC, Inc. Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac 627-17W5224-3T6

Description
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DC-17W5, from the Edac product range, features a robust design suitable for various applications. It includes 17 contacts, comprising 12 signal and 5 power contacts, with a solder termination type. The connector body is made of steel and is RoHS compliant, adhering to the European Union directives for environmental safety. This connector operates effectively within a temperature range of -55°C to 125°C. Each signal contact has a current rating of 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. The materials used include thermoplastic polyester for the housing, ensuring durability and compliance with UL94V-0 standards. Engineers considering this connector will find it suitable for applications requiring reliable electrical connections in challenging environments.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DC-17W5, from the Edac product range, features a robust design suitable for various applications. It includes 17 contacts, comprising 12 signal and 5 power contacts, with a solder termination type. The connector body is made of steel and is RoHS compliant, adhering to the European Union directives for environmental safety. This connector operates effectively within a temperature range of -55°C to 125°C. Each signal contact has a current rating of 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. The materials used include thermoplastic polyester for the housing, ensuring durability and compliance with UL94V-0 standards. Engineers considering this connector will find it suitable for applications requiring reliable electrical connections in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac - 52AJ2964 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac
52AJ2964
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac 52AJ2964
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ2964
Product Name Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details