The Combo D-Sub Conn, Plug, DC-17W5, Th, part number 52AJ0292, is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring durability and safety. The connector shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector operates effectively within a temperature range of -55°C to 125°C. Each signal contact can handle a current rating of up to 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand dielectric voltages of 1000V AC rms. The product is compliant with the European Union directives for RoHS, making it suitable for environmentally conscious projects. Engineers considering this connector should note its combination of 12 signal and 5 power contacts, which allows for versatile applications in electronic systems.
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52AJ0292 |
| Product Name | Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac |
| Connector Type | D-Sub Connector |