EDAC, Inc. Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac 627-17W5224-3ND

Description
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac - 52AJ2956 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac
52AJ2956
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac 52AJ2956
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ2956
Product Name Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers