The Combo D-Sub Conn, Plug, DC-17W5, Panel (part number 52AJ2931) is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring durability and safety. The shell is constructed from steel with either tin or nickel plating, providing corrosion resistance. This connector supports an operating temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. It also offers a dielectric withstanding voltage of 1000V AC rms, making it suitable for high-voltage applications. The product is RoHS compliant, adhering to European Union directives for environmental safety.
COMBO D-SUB CONN, PLUG, DC-17W5, PANEL; Product Range:627C Series; Insert Arrangement:DC-17W5;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52AJ2931 |
| Product Name | Combo D-Sub Conn, Plug, Dc-17W5, Panel; Product Range Edac |
| Connector Type | D-Sub Connector |