EDAC, Inc. Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac 627-17W2224-4TE

Description
COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac - 52AJ2840 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac
52AJ2840
Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac 52AJ2840
COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ2840
Product Name Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - 36-7231-5-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details