EDAC, Inc. Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac 627-17W2224-2NE

Description
COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac - 52AJ2824 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac
52AJ2824
Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac 52AJ2824
COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ2824
Product Name Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD026SCH232 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
4 suppliers
Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2959-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers