13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DB-13W3, TH; Product Range:627C Series; Insert Arrangement:DB-13W3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-13W3624-4N3-ND | 51AJ9763 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Db-13W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |