EDAC, Inc. D-Sub Connector Assemblies 627-13W3624-3NE

Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-13W3624-3NE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-13W3624-3NE-ND
D-Sub Connector Assemblies 151-627-13W3624-3NE-ND
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-13W3, Th; Product Range Edac - 51AJ9742 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-13W3, Th; Product Range Edac
51AJ9742
Combo D-Sub Conn, Plug, Db-13W3, Th; Product Range Edac 51AJ9742
COMBO D-SUB CONN, PLUG, DB-13W3, TH; Product Range:627C Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-13W3, TH; Product Range:627C Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-13W3624-3NE-ND 51AJ9742
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-13W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1121962 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A28300-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details