EDAC, Inc. D-Sub Connector Assemblies 627-13W3622-5NA

Description
13 (10 + 3 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (10 + 3 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-13W3622-5NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-13W3622-5NA-ND
D-Sub Connector Assemblies 151-627-13W3622-5NA-ND
13 (10 + 3 Coax) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-13W3, Panel; Product Range Edac - 51AJ9701 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-13W3, Panel; Product Range Edac
51AJ9701
Combo D-Sub Conn, Plug, Db-13W3, Panel; Product Range Edac 51AJ9701
COMBO D-SUB CONN, PLUG, DB-13W3, PANEL; Product Range:627C Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-13W3, PANEL; Product Range:627C Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-13W3622-5NA-ND 51AJ9701
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-13W3, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle, Shrouded Stacking Banana Plug - 9305 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details