EDAC, Inc. D-Sub Connector Assemblies 627-13W3622-3TA

Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-13W3622-3TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-13W3622-3TA-ND
D-Sub Connector Assemblies 151-627-13W3622-3TA-ND
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-13W3, Panel; Product Range Edac - 51AJ9696 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-13W3, Panel; Product Range Edac
51AJ9696
Combo D-Sub Conn, Plug, Db-13W3, Panel; Product Range Edac 51AJ9696
COMBO D-SUB CONN, PLUG, DB-13W3, PANEL; Product Range:627C Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-13W3, PANEL; Product Range:627C Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-13W3622-3TA-ND 51AJ9696
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-13W3, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data