The Combo D-Sub Conn, Plug, DB-13W3, Panel (part number 52AJ2631) is designed for reliable connectivity in various applications. It features a thermoplastic polyester housing rated UL94V-0, ensuring durability and compliance with safety standards. The shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector supports an operating temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. It also offers a dielectric withstanding voltage of 1000V AC rms, making it suitable for demanding environments. This product is RoHS compliant, adhering to the European Union directives for hazardous substances.
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DB-13W3, PANEL; Product Range:627C Series; Insert Arrangement:DB-13W3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-627-13W3622-1N2-ND | 52AJ2631 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Db-13W3, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | |
| Voltage Rating | 125 volts |