The Combo D-Sub Connector, Plug, DB-13W3, from the Edac product range, features a thermoplastic polyester housing that complies with UL94V-0 standards. The connector shell is made of steel and is available with either tin or nickel plating. It is designed to operate within a temperature range of -55°C to 125°C. The signal contacts have a current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. The dielectric withstand voltage is rated at 1000V AC rms. This connector is RoHS compliant, adhering to the European Union directives for hazardous substances.
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DB-13W3, TH; Product Range:627C Series; Insert Arrangement:DB-13W3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-13W3224-1T3-ND | 52AJ2584 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Db-13W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |