EDAC, Inc. D-Sub Connector Assemblies 627-11W1622-7N2

Description
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-11W1622-7N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-11W1622-7N2-ND
D-Sub Connector Assemblies 151-627-11W1622-7N2-ND
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-11W1, Panel; Product Range Edac - 52AJ2495 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-11W1, Panel; Product Range Edac
52AJ2495
Combo D-Sub Conn, Plug, Da-11W1, Panel; Product Range Edac 52AJ2495
COMBO D-SUB CONN, PLUG, DA-11W1, PANEL; Product Range:627C Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-11W1, PANEL; Product Range:627C Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-11W1622-7N2-ND 52AJ2495
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-11W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 1300G3 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers