EDAC, Inc. Connectors, Interconnects - D-Sub Connectors 627-037-222-248

Description
Win Source Part Number: 1039974-627-037-222- 248 Category: Connectors, Interconnects>D-Sub Connectors Series: 627 (Metal) Number of Positions: 37 Color: Black Features: Shielded Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Material: Brass Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyester Thermoplastic Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-627-037-222-248 Base Product Number: 627-037
Request a Quote Datasheet
Description
Win Source Part Number: 1039974-627-037-222- 248 Category: Connectors, Interconnects>D-Sub Connectors Series: 627 (Metal) Number of Positions: 37 Color: Black Features: Shielded Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Material: Brass Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyester Thermoplastic Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-627-037-222-248 Base Product Number: 627-037
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1039974-627-037-222-248 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1039974-627-037-222-248
Connectors, Interconnects - D-Sub Connectors 1039974-627-037-222-248
Win Source Part Number: 1039974-627-037-222- 248 Category: Connectors, Interconnects>D-Sub Connectors Series: 627 (Metal) Number of Positions: 37 Color: Black Features: Shielded Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Material: Brass Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyester Thermoplastic Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-627-037-222-248 Base Product Number: 627-037

Win Source Part Number: 1039974-627-037-222-248
Category: Connectors, Interconnects>D-Sub Connectors
Series: 627 (Metal)
Number of Positions: 37
Color: Black
Features: Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Material: Brass
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyester Thermoplastic
Shell Size, Connector Layout: 4 (DC, C)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-627-037-222-248
Base Product Number: 627-037

Buy Now Datasheet
Electronic Connector - 439-627-037-222-248 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
439-627-037-222-248
Electronic Connector 439-627-037-222-248
CONN D-SUB PLUG 37POS SLDR CUP Product overview: 627-037-222-248 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-627-037-222-248 can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 37POS SLDR CUP Product overview: 627-037-222-248 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-627-037-222-248 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1039974-627-037-222-248 439-627-037-222-248
Product Name Connectors, Interconnects - D-Sub Connectors Electronic Connector
Termination Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details