D SUB CONN, PLUG, 25POS, DB, SLDR; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:25Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86H1597 |
| Product Name | D Sub Conn, Plug, 25Pos, Db, Sldr; D Sub Connector Type Edac |
| Connector Type | D-Sub Connector |