EDAC, Inc. D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac 627-025-222-041

Description
D SUB CONN, PLUG, 25POS, DB, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
Description
D SUB CONN, PLUG, 25POS, DB, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac - 86H1593 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac
86H1593
D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac 86H1593
D SUB CONN, PLUG, 25POS, DB, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 25POS, DB, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86H1593
Product Name D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details