EDAC, Inc. 627 Series Vertical D-Sub Plug Connector With 9 Pin Type Contacts That Have 15 Gold Plating. The Contacts Have .105" (2.67Mm) To .160" (4.06Mm) Long P.c.b Tails And The Insulator Is High Temp Rated... 627-009-320-543

Description
627 SERIES VERTICAL D-SUB PLUG CONNECTOR WITH 9 PIN TYPE CONTACTS THAT HAVE 15 GOLD PLATING. THE CONTACTS HAVE .105" (2.67MM) TO .160" (4.06MM) LONG P.C.B TAILS AND THE INSULATOR IS HIGH TEMP RATED.THE BODY IS LOW PROFILE METAL AND ROHS COMPLIANT: YES
Description
627 SERIES VERTICAL D-SUB PLUG CONNECTOR WITH 9 PIN TYPE CONTACTS THAT HAVE 15 GOLD PLATING. THE CONTACTS HAVE .105" (2.67MM) TO .160" (4.06MM) LONG P.C.B TAILS AND THE INSULATOR IS HIGH TEMP RATED.THE BODY IS LOW PROFILE METAL AND ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
627 Series Vertical D-Sub Plug Connector With 9 Pin Type Contacts That Have 15 Gold Plating. The Contacts Have .105
Chicago, IL, United States
627 Series Vertical D-Sub Plug Connector With 9 Pin Type Contacts That Have 15 Gold Plating. The Contacts Have .105" (2.67Mm) To .160" (4.06Mm) Long P.c.b Tails And The Insulator Is High Temp Rated...
50AH8576
627 Series Vertical D-Sub Plug Connector With 9 Pin Type Contacts That Have 15 Gold Plating. The Contacts Have .105" (2.67Mm) To .160" (4.06Mm) Long P.c.b Tails And The Insulator Is High Temp Rated... 50AH8576
627 SERIES VERTICAL D-SUB PLUG CONNECTOR WITH 9 PIN TYPE CONTACTS THAT HAVE 15 GOLD PLATING. THE CONTACTS HAVE .105" (2.67MM) TO .160" (4.06MM) LONG P.C.B TAILS AND THE INSULATOR IS HIGH TEMP RATED.THE BODY IS LOW PROFILE METAL AND ROHS COMPLIANT: YES

627 SERIES VERTICAL D-SUB PLUG CONNECTOR WITH 9 PIN TYPE CONTACTS THAT HAVE 15 GOLD PLATING. THE CONTACTS HAVE .105" (2.67MM) TO .160" (4.06MM) LONG P.C.B TAILS AND THE INSULATOR IS HIGH TEMP RATED.THE BODY IS LOW PROFILE METAL AND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AH8576
Product Name 627 Series Vertical D-Sub Plug Connector With 9 Pin Type Contacts That Have 15 Gold Plating. The Contacts Have .105" (2.67Mm) To .160" (4.06Mm) Long P.c.b Tails And The Insulator Is High Temp Rated...
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers