Win Source Part Number: 971108-622-009-268-0
Category: Connectors, Interconnects>D-Sub Connectors
Series: 622
Number of Positions: 9
Color: Black
Features: Board Lock, Filter, Mounting Brackets, Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 25
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyester Thermoplastic
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Base Product Number: 622-009
9 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, R/A RCPT, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:622 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 971108-622-009-268-032 | 622-009-268-032-ND | 86H1258 |
| Product Name | Connectors, Interconnects - D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, R/a Rcpt, 9Pos, De, Solder; D Sub Connector Type Edac |
| Termination | Solder | Solder | |
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |