EDAC, Inc. D-Sub Connector Assemblies 621-M25-260-WN4

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-621-M25-260-WN4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-621-M25-260-WN4-ND
D-Sub Connector Assemblies 151-621-M25-260-WN4-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac - 31AK8733 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac
31AK8733
D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac 31AK8733
D SUB CONN, R/A PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:621 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, R/A PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:621 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-621-M25-260-WN4-ND 31AK8733
Product Name D-Sub Connector Assemblies D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-10900000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers