EDAC, Inc. Switch, Industrial Pushbutton, 16Mm; Product Range Edwards Signaling Products 620

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:600 Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:16mm RoHS Compliant: No
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:600 Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:16mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 16Mm; Product Range Edwards Signaling Products - 41B8887 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Edwards Signaling Products
41B8887
Switch, Industrial Pushbutton, 16Mm; Product Range Edwards Signaling Products 41B8887
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:600 Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:16mm RoHS Compliant: No

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:600 Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:16mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 41B8887
Product Name Switch, Industrial Pushbutton, 16Mm; Product Range Edwards Signaling Products
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317570-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details