EDAC, Inc. Connector, Plug, 3Pos, 5.8Mm; Connector Systems Edac 572-003-420-301

Description
CONNECTOR, PLUG, 3POS, 5.8MM; Connector Systems:-; Pitch Spacing:5.8mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 3POS, 5.8MM; Connector Systems:-; Pitch Spacing:5.8mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 3Pos, 5.8Mm; Connector Systems Edac - 78Y9762 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 3Pos, 5.8Mm; Connector Systems Edac
78Y9762
Connector, Plug, 3Pos, 5.8Mm; Connector Systems Edac 78Y9762
CONNECTOR, PLUG, 3POS, 5.8MM; Connector Systems:-; Pitch Spacing:5.8mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, PLUG, 3POS, 5.8MM; Connector Systems:-; Pitch Spacing:5.8mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Pin & Socket Connectors - 572-003-420-301 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
572-003-420-301
Pin & Socket Connectors 572-003-420-301
Pin & Socket Connectors BOARD MTG 3 PIN PLUG BLUE

Pin & Socket Connectors BOARD MTG 3 PIN PLUG BLUE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 78Y9762 572-003-420-301
Product Name Connector, Plug, 3Pos, 5.8Mm; Connector Systems Edac Pin & Socket Connectors
Product Type IC Headers IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
8+4 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details