EDAC, Inc. Connector, Plug, 3Pos, 5.8Mm; Connector Systems Edac 572-003-420-101

Description
CONNECTOR, PLUG, 3POS, 5.8MM; Connector Systems:-; Pitch Spacing:5.8mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 3POS, 5.8MM; Connector Systems:-; Pitch Spacing:5.8mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 3Pos, 5.8Mm; Connector Systems Edac - 78Y9761 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 3Pos, 5.8Mm; Connector Systems Edac
78Y9761
Connector, Plug, 3Pos, 5.8Mm; Connector Systems Edac 78Y9761
CONNECTOR, PLUG, 3POS, 5.8MM; Connector Systems:-; Pitch Spacing:5.8mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, PLUG, 3POS, 5.8MM; Connector Systems:-; Pitch Spacing:5.8mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Pin & Socket Connectors - 572-003-420-101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
572-003-420-101
Pin & Socket Connectors 572-003-420-101
Pin & Socket Connectors BOARD MTG 3 PIN PLUG WHITE

Pin & Socket Connectors BOARD MTG 3 PIN PLUG WHITE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 78Y9761 572-003-420-101
Product Name Connector, Plug, 3Pos, 5.8Mm; Connector Systems Edac Pin & Socket Connectors
Product Type IC Headers IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Specs
Product Type IC Headers
Mounting Through-Hole
View Details