EDAC, Inc. Pin & Socket Connectors 572-002-420-301

Description
Pin & Socket Connectors BOARD MTG 2 PIN PLUG BLUE
Datasheet
Description
Pin & Socket Connectors BOARD MTG 2 PIN PLUG BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 572-002-420-301 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
572-002-420-301
Pin & Socket Connectors 572-002-420-301
Pin & Socket Connectors BOARD MTG 2 PIN PLUG BLUE

Pin & Socket Connectors BOARD MTG 2 PIN PLUG BLUE

Buy Now Datasheet
Connector, Plug, 2Pos, 5.8Mm; Connector Systems Edac - 78Y9758 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 5.8Mm; Connector Systems Edac
78Y9758
Connector, Plug, 2Pos, 5.8Mm; Connector Systems Edac 78Y9758
CONNECTOR, PLUG, 2POS, 5.8MM; Connector Systems:-; Pitch Spacing:5.8mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 5.8MM; Connector Systems:-; Pitch Spacing:5.8mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 572-002-420-301 78Y9758
Product Name Pin & Socket Connectors Connector, Plug, 2Pos, 5.8Mm; Connector Systems Edac
Product Type IC Socket IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103322-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D15S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details