EDAC, Inc. Plug Housing, 2Pos, Pbt, White; Product Range Edac 572-002-000-100

Description
PLUG HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 572 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.8mm; For Use With:570 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 572 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.8mm; For Use With:570 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Pbt, White; Product Range Edac - 79Y0587 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pbt, White; Product Range Edac
79Y0587
Plug Housing, 2Pos, Pbt, White; Product Range Edac 79Y0587
PLUG HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 572 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.8mm; For Use With:570 Series Pin Crimp Contacts RoHS Compliant: Yes

PLUG HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 572 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:5.8mm; For Use With:570 Series Pin Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79Y0587
Product Name Plug Housing, 2Pos, Pbt, White; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details