EDAC, Inc. Rcpt Housing, 1Pos, Pbt, Blue; Product Range Edac 572-001-000-400

Description
RCPT HOUSING, 1POS, PBT, BLUE; Product Range:E-Seal 572 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:5.8mm; For Use With:570 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 1POS, PBT, BLUE; Product Range:E-Seal 572 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:5.8mm; For Use With:570 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 1Pos, Pbt, Blue; Product Range Edac - 79Y0586 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 1Pos, Pbt, Blue; Product Range Edac
79Y0586
Rcpt Housing, 1Pos, Pbt, Blue; Product Range Edac 79Y0586
RCPT HOUSING, 1POS, PBT, BLUE; Product Range:E-Seal 572 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:5.8mm; For Use With:570 Series Socket Crimp Contacts RoHS Compliant: Yes

RCPT HOUSING, 1POS, PBT, BLUE; Product Range:E-Seal 572 Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:5.8mm; For Use With:570 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79Y0586
Product Name Rcpt Housing, 1Pos, Pbt, Blue; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details