EDAC, Inc. Rectangular Connector Contacts 570-290-761

Description
Socket Contact Brass 14 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Brass 14 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-1584-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-1584-2-ND
Rectangular Connector Contacts 151-1584-2-ND
Socket Contact Brass 14 AWG Crimp Stamped

Socket Contact Brass 14 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 14Awg, Crimp; Product Range Edac - 79Y6173 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Edac
79Y6173
Contact, Socket, 14Awg, Crimp; Product Range Edac 79Y6173
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:570 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:570 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 14Awg, Crimp; Product Range Edac - 78T0483 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Edac
78T0483
Contact, Socket, 14Awg, Crimp; Product Range Edac 78T0483
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:570 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:570 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1584-2-ND 79Y6173
Product Name Rectangular Connector Contacts Contact, Socket, 14Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products