EDAC, Inc. Rectangular Connector Contacts 570-290-751

Description
Pin Contact Brass 14 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Brass 14 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-1583-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-1583-2-ND
Rectangular Connector Contacts 151-1583-2-ND
Pin Contact Brass 14 AWG Crimp Stamped

Pin Contact Brass 14 AWG Crimp Stamped

Buy Now Datasheet
Contact, Pin, 14Awg, Crimp; Product Range Edac - 78T0482 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Edac
78T0482
Contact, Pin, 14Awg, Crimp; Product Range Edac 78T0482
CONTACT, PIN, 14AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 14Awg, Crimp; Product Range Edac - 79Y6172 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Edac
79Y6172
Contact, Pin, 14Awg, Crimp; Product Range Edac 79Y6172
CONTACT, PIN, 14AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1583-2-ND 78T0482
Product Name Rectangular Connector Contacts Contact, Pin, 14Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
CONN BANANA JACK MINI TURRET BLK - 238-9283BLK - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
View Details