EDAC, Inc. Rectangular Connector Contacts 570-290-731

Description
Pin Contact Tin 16-20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Tin 16-20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-1581-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-1581-2-ND
Rectangular Connector Contacts 151-1581-2-ND
Pin Contact Tin 16-20 AWG Crimp Stamped

Pin Contact Tin 16-20 AWG Crimp Stamped

Buy Now Datasheet
Contact, Pin, 20-16Awg, Crimp; Product Range Edac - 79Y6168 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-16Awg, Crimp; Product Range Edac
79Y6168
Contact, Pin, 20-16Awg, Crimp; Product Range Edac 79Y6168
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 20-16AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1581-2-ND 79Y6168
Product Name Rectangular Connector Contacts Contact, Pin, 20-16Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Contacts - 2243-264G1-LPBK-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers