EDAC, Inc. Rectangular Connector Contacts 570-290-721P40

Description
Socket Contact Tin 20-22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 20-22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-1180-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-1180-ND
Rectangular Connector Contacts 151-1180-ND
Socket Contact Tin 20-22 AWG Crimp Stamped

Socket Contact Tin 20-22 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 22-20Awg, Crimp; Product Range Edac - 80Y6571 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Edac
80Y6571
Contact, Socket, 22-20Awg, Crimp; Product Range Edac 80Y6571
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:570 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:570 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1180-ND 80Y6571
Product Name Rectangular Connector Contacts Contact, Socket, 22-20Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details