EDAC, Inc. Rectangular Connector Contacts 570-290-711P40

Description
Pin Contact Tin 20-22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Tin 20-22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-1179-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-1179-ND
Rectangular Connector Contacts 151-1179-ND
Pin Contact Tin 20-22 AWG Crimp Stamped

Pin Contact Tin 20-22 AWG Crimp Stamped

Buy Now Datasheet
Contact, Pin, 22-20Awg, Crimp; Product Range Edac - 79Y0467 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Edac
79Y0467
Contact, Pin, 22-20Awg, Crimp; Product Range Edac 79Y0467
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1179-ND 79Y0467
Product Name Rectangular Connector Contacts Contact, Pin, 22-20Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Male Terminator - SALE-TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details