EDAC, Inc. Rectangular Connector Contacts 570-290-711

Description
Pin Contact Tin 20-22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Tin 20-22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-1579-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-1579-2-ND
Rectangular Connector Contacts 151-1579-2-ND
Pin Contact Tin 20-22 AWG Crimp Stamped

Pin Contact Tin 20-22 AWG Crimp Stamped

Buy Now Datasheet
Contact, Pin, 22-20Awg, Crimp; Product Range Edac - 79Y6167 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Edac
79Y6167
Contact, Pin, 22-20Awg, Crimp; Product Range Edac 79Y6167
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22-20Awg, Crimp; Product Range Edac - 22C7613 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Edac
22C7613
Contact, Pin, 22-20Awg, Crimp; Product Range Edac 22C7613
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:567, 568, 570 Series Waterproof Male Housings RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:567, 568, 570 Series Waterproof Male Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1579-2-ND 79Y6167 22C7613
Product Name Rectangular Connector Contacts Contact, Pin, 22-20Awg, Crimp; Product Range Edac Contact, Pin, 22-20Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details