EDAC, Inc. Connectors, Interconnects - Rectangular Connectors - Accessories 570-260-001

Description
Win Source Part Number: 1040942-570-260-001 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: 570 Features: Splash-Proof Package: Bulk Accessory Type: Plug, Sealing For Use With/Related Products: 570 Series Standard Package: 280 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: EDAC Inc. Other Names: 570260001,570-260-00 1-ND,151-1184 Base Product Number: 570-260
Request a Quote Datasheet
Description
Win Source Part Number: 1040942-570-260-001 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: 570 Features: Splash-Proof Package: Bulk Accessory Type: Plug, Sealing For Use With/Related Products: 570 Series Standard Package: 280 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: EDAC Inc. Other Names: 570260001,570-260-00 1-ND,151-1184 Base Product Number: 570-260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 1040942-570-260-001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1040942-570-260-001
Connectors, Interconnects - Rectangular Connectors - Accessories 1040942-570-260-001
Win Source Part Number: 1040942-570-260-001 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: 570 Features: Splash-Proof Package: Bulk Accessory Type: Plug, Sealing For Use With/Related Products: 570 Series Standard Package: 280 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: EDAC Inc. Other Names: 570260001,570-260-00 1-ND,151-1184 Base Product Number: 570-260

Win Source Part Number: 1040942-570-260-001
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: 570
Features: Splash-Proof
Package: Bulk
Accessory Type: Plug, Sealing
For Use With/Related Products: 570 Series
Standard Package: 280
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: EDAC Inc.
Other Names: 570260001,570-260-001-ND,151-1184
Base Product Number: 570-260

Buy Now Datasheet
Rectangular Connector Accessories - 151-1184-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
151-1184-ND
Rectangular Connector Accessories 151-1184-ND
Connector Plug, Sealing For 570 Series

Connector Plug, Sealing For 570 Series

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1040942-570-260-001 151-1184-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details