EDAC, Inc. Headers, Male Pins 570-002-420-101

Description
"Connector Header Through Hole 2 position 0.228"" (5.80mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.228"" (5.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 151-1019-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-1019-ND
Headers, Male Pins 151-1019-ND
"Connector Header Through Hole 2 position 0.228"" (5.80mm)"

"Connector Header Through Hole 2 position 0.228"" (5.80mm)"

Buy Now Datasheet
Connector, Header, 2 Position, 1Row; No. Of Contacts Edac - 86H1133 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2 Position, 1Row; No. Of Contacts Edac
86H1133
Connector, Header, 2 Position, 1Row; No. Of Contacts Edac 86H1133
CONNECTOR, HEADER, 2 POSITION, 1ROW; No. of Contacts:2Contacts; Product Range:570 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.8mm; Gender:Header; Contact Gender:Pin; No. of Rows:1 RoHS Compliant: Yes

CONNECTOR, HEADER, 2 POSITION, 1ROW; No. of Contacts:2Contacts; Product Range:570 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.8mm; Gender:Header; Contact Gender:Pin; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-1019-ND 86H1133
Product Name Headers, Male Pins Connector, Header, 2 Position, 1Row; No. Of Contacts Edac
Connector Type Header Connector; Plug
Mounting Through Hole PCB Mount
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details