EDAC, Inc. Connector, Housing, Receptacle, 1 Position, 10A; Product Range Edac 570-001-000-200

Description
CONNECTOR, HOUSING, RECEPTACLE, 1 POSITION, 10A; Product Range:570 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:570 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 1 POSITION, 10A; Product Range:570 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:570 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 1 Position, 10A; Product Range Edac - 73R7121 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 1 Position, 10A; Product Range Edac
73R7121
Connector, Housing, Receptacle, 1 Position, 10A; Product Range Edac 73R7121
CONNECTOR, HOUSING, RECEPTACLE, 1 POSITION, 10A; Product Range:570 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:570 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 1 POSITION, 10A; Product Range:570 Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:570 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73R7121
Product Name Connector, Housing, Receptacle, 1 Position, 10A; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details