EDAC, Inc. Connector, Housing, Plug, 6 Position, 5X5.9Mm; Product Range Edac 567-006-000-310

Description
CONNECTOR, HOUSING, PLUG, 6 POSITION, 5X5.9MM; Product Range:567 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5.9mm; For Use With:570 Series Pin Crimp Contacts; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 6 POSITION, 5X5.9MM; Product Range:567 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5.9mm; For Use With:570 Series Pin Crimp Contacts; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 6 Position, 5X5.9Mm; Product Range Edac - 78T0474 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 6 Position, 5X5.9Mm; Product Range Edac
78T0474
Connector, Housing, Plug, 6 Position, 5X5.9Mm; Product Range Edac 78T0474
CONNECTOR, HOUSING, PLUG, 6 POSITION, 5X5.9MM; Product Range:567 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5.9mm; For Use With:570 Series Pin Crimp Contacts; No. of Rows:2 RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 6 POSITION, 5X5.9MM; Product Range:567 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5.9mm; For Use With:570 Series Pin Crimp Contacts; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78T0474
Product Name Connector, Housing, Plug, 6 Position, 5X5.9Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details