EDAC, Inc. Contact, Socket, 28-22Awg, Crimp; Product Range Edac 566-290-721

Description
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:566 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:566 Series Waterproof Female Housings RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:566 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:566 Series Waterproof Female Housings RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 28-22Awg, Crimp; Product Range Edac - 01C7199 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Edac
01C7199
Contact, Socket, 28-22Awg, Crimp; Product Range Edac 01C7199
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:566 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:566 Series Waterproof Female Housings RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:566 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:566 Series Waterproof Female Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01C7199
Product Name Contact, Socket, 28-22Awg, Crimp; Product Range Edac
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Connector - 8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details