EDAC, Inc. Rectangular Connector Contacts 566-290-711

Description
Pin Contact Tin 22-28 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 22-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-566-290-711-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-566-290-711-ND
Rectangular Connector Contacts 151-566-290-711-ND
Pin Contact Tin 22-28 AWG Crimp

Pin Contact Tin 22-28 AWG Crimp

Buy Now Datasheet
Contact, Pin, 28-22Awg, Crimp; Product Range Edac - 22C7265 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-22Awg, Crimp; Product Range Edac
22C7265
Contact, Pin, 28-22Awg, Crimp; Product Range Edac 22C7265
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:566 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:566 Series Waterproof Male Housings RoHS Compliant: Yes

CONTACT, PIN, 28-22AWG, CRIMP; Product Range:566 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:566 Series Waterproof Male Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-566-290-711-ND 22C7265
Product Name Rectangular Connector Contacts Contact, Pin, 28-22Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers