"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
CONN HEADER VERT 3POS 2MM
Waterproof Inline Connector RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 566-003-421-701-ND | 566-003-421-701 | 46W5914 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Waterproof Inline Connector Rohs Compliant Edac |
| Connector Type | Header Connector; Plug | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 2.0 amps | 2.0 amps |