EDAC, Inc. Connector, Housing, Receptacle, 3 Position, 2Mm; Product Range Edac 566-003-000-810

Description
CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION, 2MM; Product Range:566 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:566 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION, 2MM; Product Range:566 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:566 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 3 Position, 2Mm; Product Range Edac - 78T0460 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 3 Position, 2Mm; Product Range Edac
78T0460
Connector, Housing, Receptacle, 3 Position, 2Mm; Product Range Edac 78T0460
CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION, 2MM; Product Range:566 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:566 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION, 2MM; Product Range:566 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:566 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78T0460
Product Name Connector, Housing, Receptacle, 3 Position, 2Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details