EDAC, Inc. Connector, Housing, Plug, 3 Position, 2Mm; Product Range Edac 566-003-000-710

Description
CONNECTOR, HOUSING, PLUG, 3 POSITION, 2MM; Product Range:566 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:566 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 3 POSITION, 2MM; Product Range:566 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:566 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 3 Position, 2Mm; Product Range Edac - 78T0458 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 3 Position, 2Mm; Product Range Edac
78T0458
Connector, Housing, Plug, 3 Position, 2Mm; Product Range Edac 78T0458
CONNECTOR, HOUSING, PLUG, 3 POSITION, 2MM; Product Range:566 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:566 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 3 POSITION, 2MM; Product Range:566 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:566 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78T0458
Product Name Connector, Housing, Plug, 3 Position, 2Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details