EDAC, Inc. Connector, Housing, Plug, 2 Position, 2Mm; Product Range Edac 566-002-000-710

Description
CONNECTOR, HOUSING, PLUG, 2 POSITION, 2MM; Product Range:566 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:566 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 2 POSITION, 2MM; Product Range:566 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:566 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 2 Position, 2Mm; Product Range Edac - 78T0454 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 2 Position, 2Mm; Product Range Edac
78T0454
Connector, Housing, Plug, 2 Position, 2Mm; Product Range Edac 78T0454
CONNECTOR, HOUSING, PLUG, 2 POSITION, 2MM; Product Range:566 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:566 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 2 POSITION, 2MM; Product Range:566 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2mm; For Use With:566 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78T0454
Product Name Connector, Housing, Plug, 2 Position, 2Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details