EDAC, Inc. Rectangular Connector Contacts 565-290-741

Description
Socket Contact Tin 20-22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 20-22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-1578-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-1578-2-ND
Rectangular Connector Contacts 151-1578-2-ND
Socket Contact Tin 20-22 AWG Crimp Stamped

Socket Contact Tin 20-22 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 22-20Awg, Crimp; Product Range Edac - 80Y4278 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Edac
80Y4278
Contact, Socket, 22-20Awg, Crimp; Product Range Edac 80Y4278
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:EDAC 560 Series Wire-to-Wire & RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:EDAC 560 Series Wire-to-Wire & RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22-20Awg, Crimp; Product Range Edac - 79Y6166 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Edac
79Y6166
Contact, Socket, 22-20Awg, Crimp; Product Range Edac 79Y6166
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1578-2-ND 80Y4278 79Y6166
Product Name Rectangular Connector Contacts Contact, Socket, 22-20Awg, Crimp; Product Range Edac Contact, Socket, 22-20Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers