EDAC, Inc. Rectangular Connector Contacts 565-290-731

Description
Pin Contact Tin 20-22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Tin 20-22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-565-290-731TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-565-290-731TR-ND
Rectangular Connector Contacts 151-565-290-731TR-ND
Pin Contact Tin 20-22 AWG Crimp Stamped

Pin Contact Tin 20-22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 151-565-290-731CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-565-290-731CT-ND
Rectangular Connector Contacts 151-565-290-731CT-ND
CONN PIN 20-22AWG CRIMP TIN

CONN PIN 20-22AWG CRIMP TIN

Buy Now Datasheet
Contact, Pin, 22-20Awg, Crimp; Product Range Edac - 79Y6163 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Edac
79Y6163
Contact, Pin, 22-20Awg, Crimp; Product Range Edac 79Y6163
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:565 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:565 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22-20Awg, Crimp; Product Range Edac - 79Y6164 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Edac
79Y6164
Contact, Pin, 22-20Awg, Crimp; Product Range Edac 79Y6164
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:565 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:565 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-565-290-731TR-ND 79Y6163
Product Name Rectangular Connector Contacts Contact, Pin, 22-20Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data