EDAC, Inc. Rectangular Connector Contacts 565-290-721P60

Description
Socket Contact Tin 22-28 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 22-28 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-1131-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-1131-ND
Rectangular Connector Contacts 151-1131-ND
Socket Contact Tin 22-28 AWG Crimp Stamped

Socket Contact Tin 22-28 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 28-22Awg, Crimp; Product Range Edac - 78Y9716 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Edac
78Y9716
Contact, Socket, 28-22Awg, Crimp; Product Range Edac 78Y9716
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1131-ND 78Y9716
Product Name Rectangular Connector Contacts Contact, Socket, 28-22Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-M46 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 45A Premate Ground PCB Contacts, Bottom Row, Low Detent, Also used with Power Mod HP B - 3-5952P1 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers