EDAC, Inc. Rectangular Connector Contacts 565-290-721

Description
Socket Contact Tin 22-28 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 22-28 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-1576-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-1576-2-ND
Rectangular Connector Contacts 151-1576-2-ND
Socket Contact Tin 22-28 AWG Crimp Stamped

Socket Contact Tin 22-28 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 28-22Awg, Crimp; Product Range Edac - 79Y6162 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Edac
79Y6162
Contact, Socket, 28-22Awg, Crimp; Product Range Edac 79Y6162
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28-22Awg, Crimp; Product Range Edac - 79Y6161 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Edac
79Y6161
Contact, Socket, 28-22Awg, Crimp; Product Range Edac 79Y6161
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1576-2-ND 79Y6162
Product Name Rectangular Connector Contacts Contact, Socket, 28-22Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
BNC Quick Disconnect for RGC/U Cable - 8916 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details