EDAC, Inc. Connector, Housing, Receptacle, 5 Position, 2.5Mm; Product Range Edac 565-005-000-410

Description
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 2.5MM; Product Range:565 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 2.5MM; Product Range:565 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 5 Position, 2.5Mm; Product Range Edac - 96M1633 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 5 Position, 2.5Mm; Product Range Edac
96M1633
Connector, Housing, Receptacle, 5 Position, 2.5Mm; Product Range Edac 96M1633
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 2.5MM; Product Range:565 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 2.5MM; Product Range:565 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96M1633
Product Name Connector, Housing, Receptacle, 5 Position, 2.5Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details