EDAC, Inc. Connector, Housing, Receptacle, 3 Position; Product Range Edac 565-003-000-410

Description
CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION; Product Range:565 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION; Product Range:565 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 3 Position; Product Range Edac - 60M3470 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 3 Position; Product Range Edac
60M3470
Connector, Housing, Receptacle, 3 Position; Product Range Edac 60M3470
CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION; Product Range:565 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION; Product Range:565 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:565 Series Socket Crimp Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 60M3470
Product Name Connector, Housing, Receptacle, 3 Position; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details